Vishay Intertechnology, Inc. RES 2.20K OHM 1/2W 1% 1210 SMD CRCW12102K20FKTA

Description
RES 2.20Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 2.20Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.20K OHM 1/2W 1% 1210 SMD - CRCW12102K20FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.20K OHM 1/2W 1% 1210 SMD
CRCW12102K20FKTA
RES 2.20K OHM 1/2W 1% 1210 SMD CRCW12102K20FKTA
RES 2.20Kohm 1/2W 1% 1210 SMD

RES 2.20Kohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12102K20FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12102K20FKTA-ND
Chip Resistor - Surface Mount CRCW12102K20FKTA-ND
2.2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

2.2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12102K20FKTA CRCW12102K20FKTA-ND
Product Name RES 2.20K OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 2200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722150 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details