Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 29.4Kohms 1% CRCW121029K4FKEAHP

Description
Thick Film Resistors - SMD 3/4watt 29.4Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 29.4Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 29.4Kohms 1% - CRCW121029K4FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 29.4Kohms 1%
CRCW121029K4FKEAHP
Thick Film Resistors - SMD 3/4watt 29.4Kohms 1% CRCW121029K4FKEAHP
Thick Film Resistors - SMD 3/4watt 29.4Kohms 1%

Thick Film Resistors - SMD 3/4watt 29.4Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-29.4KDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-29.4KDTR-ND
Chip Resistor - Surface Mount 541-29.4KDTR-ND
29.4 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

29.4 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-29.4KDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-29.4KDDKR-ND
Chip Resistor - Surface Mount 541-29.4KDDKR-ND
29.4 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

29.4 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-29.4KDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-29.4KDCT-ND
Chip Resistor - Surface Mount 541-29.4KDCT-ND
29.4 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

29.4 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW121029K4FKEAHP 541-29.4KDTR-ND
Product Name Thick Film Resistors - SMD 3/4watt 29.4Kohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 29400 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details