Vishay Intertechnology, Inc. RES 294 OHM 1/2W 1% 1210 SMD CRCW1210294RFKTA

Description
RES 294ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 294ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 294 OHM 1/2W 1% 1210 SMD - CRCW1210294RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 294 OHM 1/2W 1% 1210 SMD
CRCW1210294RFKTA
RES 294 OHM 1/2W 1% 1210 SMD CRCW1210294RFKTA
RES 294ohm 1/2W 1% 1210 SMD

RES 294ohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210294RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210294RFKTA-ND
Chip Resistor - Surface Mount CRCW1210294RFKTA-ND
294 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

294 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 294 1% 100 Rt1 Rohs Compliant Vishay - 49P3414 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 294 1% 100 Rt1 Rohs Compliant Vishay
49P3414
Crcw1210 294 1% 100 Rt1 Rohs Compliant Vishay 49P3414
CRCW1210 294 1% 100 RT1 ROHS COMPLIANT: NO

CRCW1210 294 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210294RFKTA CRCW1210294RFKTA-ND 49P3414
Product Name RES 294 OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Crcw1210 294 1% 100 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 294 ohms 294 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-2176155-5 - TE Connectivity
Specs
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0110 ohms
View Details
3 suppliers