Vishay Precision Group Chip Resistor - Surface Mount CRCW1210287RFKEA

Description
287 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
287 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-287AADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-287AADKR-ND
Chip Resistor - Surface Mount 541-287AADKR-ND
287 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

287 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-287AACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-287AACT-ND
Chip Resistor - Surface Mount 541-287AACT-ND
287 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

287 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-287AATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-287AATR-ND
Chip Resistor - Surface Mount 541-287AATR-ND
287 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

287 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
1210,287,1%,T/R,HAZMAT - CRCW1210287RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
1210,287,1%,T/R,HAZMAT
CRCW1210287RFKEA
1210,287,1%,T/R,HAZMAT CRCW1210287RFKEA
1210,287,1%,T/R,HAZM AT

1210,287,1%,T/R,HAZMAT

Supplier's Site
Resistor, Thick Film, 287 Ohm, 500Mw, 1%; Resistance Vishay - 53K3111 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 287 Ohm, 500Mw, 1%; Resistance Vishay
53K3111
Resistor, Thick Film, 287 Ohm, 500Mw, 1%; Resistance Vishay 53K3111
RESISTOR, THICK FILM, 287 OHM, 500mW, 1%; Resistance:287ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Reel Quantity:5000RoHS Compliant: Yes

RESISTOR, THICK FILM, 287 OHM, 500mW, 1%; Resistance:287ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Reel Quantity:5000RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-287AADKR-ND CRCW1210287RFKEA 53K3111
Product Name Chip Resistor - Surface Mount 1210,287,1%,T/R,HAZMAT Resistor, Thick Film, 287 Ohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Resistance Range 287 ohms 287 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD8664FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through-Hole Resistors - 1-1623713-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details