Vishay Intertechnology, Inc. RES 27 OHM 1/3W 5% 1210 SMD CRCW121027R0JNTA

Description
RES 27ohm 1/3W 5% 1210 SMD
Request a Quote Datasheet
Description
RES 27ohm 1/3W 5% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27 OHM 1/3W 5% 1210 SMD - CRCW121027R0JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27 OHM 1/3W 5% 1210 SMD
CRCW121027R0JNTA
RES 27 OHM 1/3W 5% 1210 SMD CRCW121027R0JNTA
RES 27ohm 1/3W 5% 1210 SMD

RES 27ohm 1/3W 5% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121027R0JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121027R0JNTA-ND
Chip Resistor - Surface Mount CRCW121027R0JNTA-ND
27 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

27 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 27 5% 200 Rt1 Rohs Compliant Vishay - 49P3408 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 27 5% 200 Rt1 Rohs Compliant Vishay
49P3408
Crcw1210 27 5% 200 Rt1 Rohs Compliant Vishay 49P3408
CRCW1210 27 5% 200 RT1 ROHS COMPLIANT: NO

CRCW1210 27 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121027R0JNTA CRCW121027R0JNTA-ND 49P3408
Product Name RES 27 OHM 1/3W 5% 1210 SMD Chip Resistor - Surface Mount Crcw1210 27 5% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 27 ohms 27 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details