Vishay Intertechnology, Inc. RES 27.0K OHM 1/2W 1% 1210 SMD CRCW121027K0FKTA

Description
RES 27.0Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 27.0Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.0K OHM 1/2W 1% 1210 SMD - CRCW121027K0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.0K OHM 1/2W 1% 1210 SMD
CRCW121027K0FKTA
RES 27.0K OHM 1/2W 1% 1210 SMD CRCW121027K0FKTA
RES 27.0Kohm 1/2W 1% 1210 SMD

RES 27.0Kohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121027K0FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121027K0FKTA-ND
Chip Resistor - Surface Mount CRCW121027K0FKTA-ND
27 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

27 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 27Kohm, 330Mw, 1%; Resistance Vishay - 07J6433 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 27Kohm, 330Mw, 1%; Resistance Vishay
07J6433
Resistor, Thick Film, 27Kohm, 330Mw, 1%; Resistance Vishay 07J6433
RESISTOR, THICK FILM, 27KOHM, 330mW, 1%; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 27KOHM, 330mW, 1%; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121027K0FKTA CRCW121027K0FKTA-ND 07J6433
Product Name RES 27.0K OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 27Kohm, 330Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Resistance Range 27000 ohms 27000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.3333 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1617560 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details