Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1210274RFKTA

Description
274 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
274 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1210274RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210274RFKTA-ND
Chip Resistor - Surface Mount CRCW1210274RFKTA-ND
274 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

274 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 274 OHM 1/2W 1% 1210 SMD - CRCW1210274RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274 OHM 1/2W 1% 1210 SMD
CRCW1210274RFKTA
RES 274 OHM 1/2W 1% 1210 SMD CRCW1210274RFKTA
RES 274ohm 1/2W 1% 1210 SMD

RES 274ohm 1/2W 1% 1210 SMD

Supplier's Site
Res, Thick Film, 274R, 1%, 0.33W, 1210; Resistance Vishay - 37C0246 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 274R, 1%, 0.33W, 1210; Resistance Vishay
37C0246
Res, Thick Film, 274R, 1%, 0.33W, 1210; Resistance Vishay 37C0246
RES, THICK FILM, 274R, 1%, 0.33W, 1210; Resistance:274ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 274R, 1%, 0.33W, 1210; Resistance:274ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210274RFKTA-ND CRCW1210274RFKTA 37C0246
Product Name Chip Resistor - Surface Mount RES 274 OHM 1/2W 1% 1210 SMD Res, Thick Film, 274R, 1%, 0.33W, 1210; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD) 1210 [3225 Metric]
Resistance Range 274 ohms 274 ohms 274 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722196 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details