Vishay Precision Group Thick Film Resistors - SMD 1/2watt 274Kohms 1% CRCW1210274KFKEA

Description
Thick Film Resistors - SMD 1/2watt 274Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/2watt 274Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/2watt 274Kohms 1% - CRCW1210274KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 274Kohms 1%
CRCW1210274KFKEA
Thick Film Resistors - SMD 1/2watt 274Kohms 1% CRCW1210274KFKEA
Thick Film Resistors - SMD 1/2watt 274Kohms 1%

Thick Film Resistors - SMD 1/2watt 274Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-274KAATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-274KAATR-ND
Chip Resistor - Surface Mount 541-274KAATR-ND
274 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

274 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 274Kohm, 500Mw, 1%; Resistance Vishay - 53K3094 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 274Kohm, 500Mw, 1%; Resistance Vishay
53K3094
Resistor, Thick Film, 274Kohm, 500Mw, 1%; Resistance Vishay 53K3094
RESISTOR, THICK FILM, 274KOHM, 500mW, 1%; Resistance:274kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 274KOHM, 500mW, 1%; Resistance:274kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 274K, 1%, 0.5W, 1210; Resistance Vishay - 53K3093 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 274K, 1%, 0.5W, 1210; Resistance Vishay
53K3093
Res, Thick Film, 274K, 1%, 0.5W, 1210; Resistance Vishay 53K3093
RES, THICK FILM, 274K, 1%, 0.5W, 1210; Resistance:274kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 274K, 1%, 0.5W, 1210; Resistance:274kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW1210274KFKEA 541-274KAATR-ND 53K3094 53K3093
Product Name Thick Film Resistors - SMD 1/2watt 274Kohms 1% Chip Resistor - Surface Mount Resistor, Thick Film, 274Kohm, 500Mw, 1%; Resistance Vishay Res, Thick Film, 274K, 1%, 0.5W, 1210; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric] 1210 [3225 Metric]
Resistance Range 274000 ohms 274000 ohms 274000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1580295 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details