Vishay Precision Group Thick Film Resistors - SMD 1/2watt 26.7ohms 1% CRCW121026R7FKEA

Description
Thick Film Resistors - SMD 1/2watt 26.7ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/2watt 26.7ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/2watt 26.7ohms 1% - CRCW121026R7FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 26.7ohms 1%
CRCW121026R7FKEA
Thick Film Resistors - SMD 1/2watt 26.7ohms 1% CRCW121026R7FKEA
Thick Film Resistors - SMD 1/2watt 26.7ohms 1%

Thick Film Resistors - SMD 1/2watt 26.7ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW121026R7FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121026R7FKEA-ND
Chip Resistor - Surface Mount CRCW121026R7FKEA-ND
26.7 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

26.7 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistor, 26.7 Ohm, 500Mw, 1%; Resistance Vishay - 53K3078 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 26.7 Ohm, 500Mw, 1%; Resistance Vishay
53K3078
Thick Film Resistor, 26.7 Ohm, 500Mw, 1%; Resistance Vishay 53K3078
THICK FILM RESISTOR, 26.7 OHM, 500mW, 1%; Resistance:26.7ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 26.7 OHM, 500mW, 1%; Resistance:26.7ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 26.7 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay - 53K3079 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 26.7 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay
53K3079
Resistor, Thick Film, 26.7 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay 53K3079
RESISTOR, THICK FILM, 26.7 OHM, 500mW, 1%, FULL REEL; Resistance:26.7ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 26.7 OHM, 500mW, 1%, FULL REEL; Resistance:26.7ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121026R7FKEA CRCW121026R7FKEA-ND 53K3078
Product Name Thick Film Resistors - SMD 1/2watt 26.7ohms 1% Chip Resistor - Surface Mount Thick Film Resistor, 26.7 Ohm, 500Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Resistance Range 26.7 ohms 26.7 ohms 26.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JTTD103GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details