Vishay Precision Group 1210,25.5,1%,T/R,HAZMAT CRCW121025R5FKEA

Description
1210,25.5,1%,T/R,HAZ MAT
Request a Quote Datasheet
Description
1210,25.5,1%,T/R,HAZ MAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1210,25.5,1%,T/R,HAZMAT - CRCW121025R5FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
1210,25.5,1%,T/R,HAZMAT
CRCW121025R5FKEA
1210,25.5,1%,T/R,HAZMAT CRCW121025R5FKEA
1210,25.5,1%,T/R,HAZ MAT

1210,25.5,1%,T/R,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - CRCW121025R5FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121025R5FKEA-ND
Chip Resistor - Surface Mount CRCW121025R5FKEA-ND
25.5 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

25.5 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 25R5, 1%, 0.5W, 1210, Reel; Resistance Vishay - 53K3069 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 25R5, 1%, 0.5W, 1210, Reel; Resistance Vishay
53K3069
Res, Thick Film, 25R5, 1%, 0.5W, 1210, Reel; Resistance Vishay 53K3069
RES, THICK FILM, 25R5, 1%, 0.5W, 1210, REEL; Resistance:25.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 25R5, 1%, 0.5W, 1210, REEL; Resistance:25.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121025R5FKEA CRCW121025R5FKEA-ND 53K3069
Product Name 1210,25.5,1%,T/R,HAZMAT Chip Resistor - Surface Mount Res, Thick Film, 25R5, 1%, 0.5W, 1210, Reel; Resistance Vishay
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD7873FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614707-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3920 ohms
View Details
2 suppliers