25.5 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
RES 25.5Kohm 1/2W 1% 1210 SMD
Thick Film Chip Resistor; Filter Terminals:SMD; Leaded Process Compatible:No; Mounting Type:Surface Mount; Package / Case:1210; Packaging Type:Tape And Reel; Peak Reflow Compatible (260 C):No; Reel Quantity:5000 RoHS Compliant: No
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW121025K5FKTA-ND | CRCW121025K5FKTA | 07J6419 |
| Product Name | Chip Resistor - Surface Mount | RES 25.5K OHM 1/2W 1% 1210 SMD | Thick Film Chip Resistor; Filter Terminals Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 1210 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Tolerance | 1 +/- % | 1 +/- % |