Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1210255KFKTA

Description
255 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
255 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1210255KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210255KFKTA-ND
Chip Resistor - Surface Mount CRCW1210255KFKTA-ND
255 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

255 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:255kohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW1210255KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:255kohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW1210255KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:255kohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW1210255KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:255kohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:255kohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
Resistor, Thick Film, 255Kohm, 330Mw, 1%, Full Reel; Resistance Vishay - 07J6420 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 255Kohm, 330Mw, 1%, Full Reel; Resistance Vishay
07J6420
Resistor, Thick Film, 255Kohm, 330Mw, 1%, Full Reel; Resistance Vishay 07J6420
RESISTOR, THICK FILM, 255KOHM, 330mW, 1%, FULL REEL; Resistance:255kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 255KOHM, 330mW, 1%, FULL REEL; Resistance:255kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210255KFKTA-ND CRCW1210255KFKTA 07J6420
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:255kohm; Resistance Tolerance: 1%; Power Rating:0.... Resistor, Thick Film, 255Kohm, 330Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249326 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details