Vishay Intertechnology, Inc. RES 24.3 OHM 1/2W 1% 1210 SMD CRCW121024R3FKTA

Description
RES 24.3ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 24.3ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.3 OHM 1/2W 1% 1210 SMD - CRCW121024R3FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.3 OHM 1/2W 1% 1210 SMD
CRCW121024R3FKTA
RES 24.3 OHM 1/2W 1% 1210 SMD CRCW121024R3FKTA
RES 24.3ohm 1/2W 1% 1210 SMD

RES 24.3ohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121024R3FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121024R3FKTA-ND
Chip Resistor - Surface Mount CRCW121024R3FKTA-ND
24.3 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

24.3 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 24.3 Ohm, 330Mw, 1%; Resistance Vishay - 04H7038 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 24.3 Ohm, 330Mw, 1%; Resistance Vishay
04H7038
Resistor, Thick Film, 24.3 Ohm, 330Mw, 1%; Resistance Vishay 04H7038
RESISTOR, THICK FILM, 24.3 OHM, 330mW, 1%; Resistance:24.3ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 24.3 OHM, 330mW, 1%; Resistance:24.3ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121024R3FKTA CRCW121024R3FKTA-ND 04H7038
Product Name RES 24.3 OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 24.3 Ohm, 330Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Resistance Range 24.3 ohms 24.3 ohms 24.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.3333 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614937-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4530 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details