Vishay Intertechnology, Inc. RES 24.0 OHM 1/3W 1% 1210 SMD CRCW121024R0FKTA

Description
RES 24.0ohm 1/3W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 24.0ohm 1/3W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.0 OHM 1/3W 1% 1210 SMD - CRCW121024R0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.0 OHM 1/3W 1% 1210 SMD
CRCW121024R0FKTA
RES 24.0 OHM 1/3W 1% 1210 SMD CRCW121024R0FKTA
RES 24.0ohm 1/3W 1% 1210 SMD

RES 24.0ohm 1/3W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121024R0FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121024R0FKTA-ND
Chip Resistor - Surface Mount CRCW121024R0FKTA-ND
24 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

24 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 24 1% 100 Rt1 Rohs Compliant Vishay - 49P3403 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 24 1% 100 Rt1 Rohs Compliant Vishay
49P3403
Crcw1210 24 1% 100 Rt1 Rohs Compliant Vishay 49P3403
CRCW1210 24 1% 100 RT1 ROHS COMPLIANT: NO

CRCW1210 24 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121024R0FKTA CRCW121024R0FKTA-ND 49P3403
Product Name RES 24.0 OHM 1/3W 1% 1210 SMD Chip Resistor - Surface Mount Crcw1210 24 1% 100 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 24 ohms 24 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1404FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-2176071-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 390000 ohms
View Details
3 suppliers