Vishay Precision Group RES 249 OHM 1/2W 1% 1210 SMD CRCW1210249RFKTA

Description
RES 249ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 249ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 249 OHM 1/2W 1% 1210 SMD - CRCW1210249RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249 OHM 1/2W 1% 1210 SMD
CRCW1210249RFKTA
RES 249 OHM 1/2W 1% 1210 SMD CRCW1210249RFKTA
RES 249ohm 1/2W 1% 1210 SMD

RES 249ohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210249RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210249RFKTA-ND
Chip Resistor - Surface Mount CRCW1210249RFKTA-ND
249 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

249 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 249R, 1%, 0.33W, 1210; Resistance Vishay - 37C0241 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 249R, 1%, 0.33W, 1210; Resistance Vishay
37C0241
Res, Thick Film, 249R, 1%, 0.33W, 1210; Resistance Vishay 37C0241
RES, THICK FILM, 249R, 1%, 0.33W, 1210; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: No

RES, THICK FILM, 249R, 1%, 0.33W, 1210; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210249RFKTA CRCW1210249RFKTA-ND 37C0241
Product Name RES 249 OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Res, Thick Film, 249R, 1%, 0.33W, 1210; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Resistance Range 249 ohms 249 ohms 249 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2573322 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 10 ohms
View Details