Vishay Intertechnology, Inc. RESISTOR, 24.9K, 1%, 1/4W CRCW12102492FRT1

Description
RESISTOR, 24.9K, 1%, 1/4W
Request a Quote
Description
RESISTOR, 24.9K, 1%, 1/4W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 24.9K, 1%, 1/4W - CRCW12102492FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 24.9K, 1%, 1/4W
CRCW12102492FRT1
RESISTOR, 24.9K, 1%, 1/4W CRCW12102492FRT1
RESISTOR, 24.9K, 1%, 1/4W

RESISTOR, 24.9K, 1%, 1/4W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12102492FRT1
Product Name RESISTOR, 24.9K, 1%, 1/4W
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1445547 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details