VISHAY INTERTECHNOLOGY, INC.
CRCW1210242JRT1 -- 2.4K OHM,5%,1/4W,1210
Vishay Intertechnology, Inc.
2.4K OHM,5%,1/4W,1210
CRCW1210242JRT1
Description
2.4Kohm,5%,1/4W,1210
Request a Quote
Email Supplier
Description
2.4Kohm,5%,1/4W,1210
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW1210242JRT1 |
|
Product Name
|
2.4K OHM,5%,1/4W,1210 |
|
Resistance Range
|
2400 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details