Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1210240KJNTA

Description
240 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
240 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1210240KJNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210240KJNTA-ND
Chip Resistor - Surface Mount CRCW1210240KJNTA-ND
240 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

240 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 240K OHM 1/2W 5% 1210 SMD - CRCW1210240KJNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240K OHM 1/2W 5% 1210 SMD
CRCW1210240KJNTA
RES 240K OHM 1/2W 5% 1210 SMD CRCW1210240KJNTA
RES 240Kohm 1/2W 5% 1210 SMD

RES 240Kohm 1/2W 5% 1210 SMD

Supplier's Site
Resistor,metal Glaze,240Kohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1210-Case Rohs Compliant Vishay - 43C5032 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,240Kohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1210-Case Rohs Compliant Vishay
43C5032
Resistor,metal Glaze,240Kohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1210-Case Rohs Compliant Vishay 43C5032
Resistor,Metal Glaze,240KOhms,200WV ,5+/-% Tol,-200,200ppm-TC,1 210-Case RoHS Compliant: No

Resistor,Metal Glaze,240KOhms,200WV,5+/-% Tol,-200,200ppm-TC,1210-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210240KJNTA-ND CRCW1210240KJNTA 43C5032
Product Name Chip Resistor - Surface Mount RES 240K OHM 1/2W 5% 1210 SMD Resistor,metal Glaze,240Kohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1210-Case Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-2176069-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 316000 ohms
View Details
3 suppliers