Vishay Precision Group Chip Resistor - Surface Mount CRCW1210240KJNEA

Description
240 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
240 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-240KVCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-240KVCT-ND
Chip Resistor - Surface Mount 541-240KVCT-ND
240 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

240 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-240KVTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-240KVTR-ND
Chip Resistor - Surface Mount 541-240KVTR-ND
240 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

240 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-240KVDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-240KVDKR-ND
Chip Resistor - Surface Mount 541-240KVDKR-ND
240 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

240 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
1210,240K,5%,T/R,HAZMAT - CRCW1210240KJNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
1210,240K,5%,T/R,HAZMAT
CRCW1210240KJNEA
1210,240K,5%,T/R,HAZMAT CRCW1210240KJNEA
1210,240K,5%,T/R,HAZ MAT

1210,240K,5%,T/R,HAZMAT

Supplier's Site
Crcw1210 200 240K 5% Et1 E3 Rohs Compliant Vishay - 47P4045 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 200 240K 5% Et1 E3 Rohs Compliant Vishay
47P4045
Crcw1210 200 240K 5% Et1 E3 Rohs Compliant Vishay 47P4045
CRCW1210 200 240K 5% ET1 e3 RoHS Compliant: Yes

CRCW1210 200 240K 5% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-240KVCT-ND CRCW1210240KJNEA 47P4045
Product Name Chip Resistor - Surface Mount 1210,240K,5%,T/R,HAZMAT Crcw1210 200 240K 5% Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1363314 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details