Vishay Precision Group RES 23.7K OHM 1/2W 1% 1210 SMD CRCW121023K7FKEA

Description
RES 23.7Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 23.7Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.7K OHM 1/2W 1% 1210 SMD - CRCW121023K7FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.7K OHM 1/2W 1% 1210 SMD
CRCW121023K7FKEA
RES 23.7K OHM 1/2W 1% 1210 SMD CRCW121023K7FKEA
RES 23.7Kohm 1/2W 1% 1210 SMD

RES 23.7Kohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-23.7KAATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-23.7KAATR-ND
Chip Resistor - Surface Mount 541-23.7KAATR-ND
23.7 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

23.7 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 23.7Kohm, 500Mw, 1%, Full Reel; Resistance Vishay - 53K3040 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 23.7Kohm, 500Mw, 1%, Full Reel; Resistance Vishay
53K3040
Resistor, Thick Film, 23.7Kohm, 500Mw, 1%, Full Reel; Resistance Vishay 53K3040
RESISTOR, THICK FILM, 23.7KOHM, 500mW, 1%, FULL REEL; Resistance:23.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 23.7KOHM, 500mW, 1%, FULL REEL; Resistance:23.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121023K7FKEA 541-23.7KAATR-ND 53K3040
Product Name RES 23.7K OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 23.7Kohm, 500Mw, 1%, Full Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Resistance Range 23700 ohms 23700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details