Vishay Intertechnology, Inc. Thick Film Chip ResistorSeries:CRCW; Resistance:22kohm; Resistance Tolerance: 1%; Power Rating:0.3... CRCW121022K0FKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:22kohm; Resistance Tolerance: 1%; Power Rating:0.3...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:22kohm; Resistance Tolerance: 1%; Power Rating:0.3...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:22kohm; Resistance Tolerance: 1%; Power Rating:0.3... - CRCW121022K0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:22kohm; Resistance Tolerance: 1%; Power Rating:0.3...
CRCW121022K0FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:22kohm; Resistance Tolerance: 1%; Power Rating:0.3... CRCW121022K0FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:22kohm; Resistance Tolerance: 1%; Power Rating:0.3...

Thick Film Chip ResistorSeries:CRCW; Resistance:22kohm; Resistance Tolerance: 1%; Power Rating:0.3...

Supplier's Site
Chip Resistor - Surface Mount - CRCW121022K0FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121022K0FKTA-ND
Chip Resistor - Surface Mount CRCW121022K0FKTA-ND
22 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

22 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 22Kohm, 330Mw, 1%; Resistance Vishay - 04H7022 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 22Kohm, 330Mw, 1%; Resistance Vishay
04H7022
Resistor, Thick Film, 22Kohm, 330Mw, 1%; Resistance Vishay 04H7022
RESISTOR, THICK FILM, 22KOHM, 330mW, 1%; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 22KOHM, 330mW, 1%; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121022K0FKTA CRCW121022K0FKTA-ND 04H7022
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:22kohm; Resistance Tolerance: 1%; Power Rating:0.3... Chip Resistor - Surface Mount Resistor, Thick Film, 22Kohm, 330Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 1210 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2567471P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details