Vishay Intertechnology, Inc. RES 221 OHM 3/4W 1% 1210 SMD CRCW1210221RFKEAHP

Description
RES 221ohm 3/4W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 221ohm 3/4W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221 OHM 3/4W 1% 1210 SMD - CRCW1210221RFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM 3/4W 1% 1210 SMD
CRCW1210221RFKEAHP
RES 221 OHM 3/4W 1% 1210 SMD CRCW1210221RFKEAHP
RES 221ohm 3/4W 1% 1210 SMD

RES 221ohm 3/4W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210221RFKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210221RFKEAHP-ND
Chip Resistor - Surface Mount CRCW1210221RFKEAHP-ND
221 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

221 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW1210221RFKEAHP CRCW1210221RFKEAHP-ND
Product Name RES 221 OHM 3/4W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 221 ohms 221 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1623409-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
2 suppliers