Vishay Precision Group RES 21.0 OHM 1/2W 1% 1210 SMD CRCW121021R0FKEA

Description
RES 21.0ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 21.0ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.0 OHM 1/2W 1% 1210 SMD - CRCW121021R0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.0 OHM 1/2W 1% 1210 SMD
CRCW121021R0FKEA
RES 21.0 OHM 1/2W 1% 1210 SMD CRCW121021R0FKEA
RES 21.0ohm 1/2W 1% 1210 SMD

RES 21.0ohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121021R0FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121021R0FKEA-ND
Chip Resistor - Surface Mount CRCW121021R0FKEA-ND
21 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

21 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 21 Ohm, 500Mw, 1%; Resistance Vishay - 53K3008 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 21 Ohm, 500Mw, 1%; Resistance Vishay
53K3008
Resistor, Thick Film, 21 Ohm, 500Mw, 1%; Resistance Vishay 53K3008
RESISTOR, THICK FILM, 21 OHM, 500mW, 1%; Resistance:21ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, THICK FILM, 21 OHM, 500mW, 1%; Resistance:21ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121021R0FKEA CRCW121021R0FKEA-ND 53K3008
Product Name RES 21.0 OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 21 Ohm, 500Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Resistance Range 21 ohms 21 ohms 21 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD134JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details