Vishay Intertechnology, Inc. RES 210K OHM 1/2W 1% 1210 SMD CRCW1210210KFKTA

Description
RES 210Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 210Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 210K OHM 1/2W 1% 1210 SMD - CRCW1210210KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 210K OHM 1/2W 1% 1210 SMD
CRCW1210210KFKTA
RES 210K OHM 1/2W 1% 1210 SMD CRCW1210210KFKTA
RES 210Kohm 1/2W 1% 1210 SMD

RES 210Kohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210210KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210210KFKTA-ND
Chip Resistor - Surface Mount CRCW1210210KFKTA-ND
210 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

210 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 210K 1% 100 Rt1 Rohs Compliant Vishay - 49P3393 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 210K 1% 100 Rt1 Rohs Compliant Vishay
49P3393
Crcw1210 210K 1% 100 Rt1 Rohs Compliant Vishay 49P3393
CRCW1210 210K 1% 100 RT1 ROHS COMPLIANT: NO

CRCW1210 210K 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210210KFKTA CRCW1210210KFKTA-ND 49P3393
Product Name RES 210K OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Crcw1210 210K 1% 100 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 210000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4024FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details