Vishay Precision Group RES 20.0 OHM 1/2W 1% 1210 SMD CRCW121020R0FKTA

Description
RES 20.0ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 20.0ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.0 OHM 1/2W 1% 1210 SMD - CRCW121020R0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.0 OHM 1/2W 1% 1210 SMD
CRCW121020R0FKTA
RES 20.0 OHM 1/2W 1% 1210 SMD CRCW121020R0FKTA
RES 20.0ohm 1/2W 1% 1210 SMD

RES 20.0ohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121020R0FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121020R0FKTA-ND
Chip Resistor - Surface Mount CRCW121020R0FKTA-ND
20 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

20 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 20R, 1%, 0.33W, 1210, Reel; Resistance Vishay - 07J6366 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 20R, 1%, 0.33W, 1210, Reel; Resistance Vishay
07J6366
Res, Thick Film, 20R, 1%, 0.33W, 1210, Reel; Resistance Vishay 07J6366
RES, THICK FILM, 20R, 1%, 0.33W, 1210, REEL; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 20R, 1%, 0.33W, 1210, REEL; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121020R0FKTA CRCW121020R0FKTA-ND 07J6366
Product Name RES 20.0 OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Res, Thick Film, 20R, 1%, 0.33W, 1210, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Resistance Range 20 ohms 20 ohms 20 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1260405 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details