Vishay Precision Group CRCW121020R0FKEA CRCW121020R0FKEA

Description
CRCW121020R0FKEA
Request a Quote Datasheet
Description
CRCW121020R0FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW121020R0FKEA - CRCW121020R0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW121020R0FKEA
CRCW121020R0FKEA
CRCW121020R0FKEA CRCW121020R0FKEA
CRCW121020R0FKEA

CRCW121020R0FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-20.0AATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-20.0AATR-ND
Chip Resistor - Surface Mount 541-20.0AATR-ND
20 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

20 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-20.0AADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-20.0AADKR-ND
Chip Resistor - Surface Mount 541-20.0AADKR-ND
20 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

20 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-20.0AACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-20.0AACT-ND
Chip Resistor - Surface Mount 541-20.0AACT-ND
20 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

20 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 20R, 1%, 0.5W, 1210; Resistance Vishay - 53K2996 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 20R, 1%, 0.5W, 1210; Resistance Vishay
53K2996
Res, Thick Film, 20R, 1%, 0.5W, 1210; Resistance Vishay 53K2996
RES, THICK FILM, 20R, 1%, 0.5W, 1210; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 20R, 1%, 0.5W, 1210; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 20R, 1%, 0.5W, 1210, Reel; Resistance Vishay - 42K4166 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 20R, 1%, 0.5W, 1210, Reel; Resistance Vishay
42K4166
Res, Thick Film, 20R, 1%, 0.5W, 1210, Reel; Resistance Vishay 42K4166
RES, THICK FILM, 20R, 1%, 0.5W, 1210, REEL; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 20R, 1%, 0.5W, 1210, REEL; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW121020R0FKEA 541-20.0AATR-ND 53K2996 42K4166
Product Name CRCW121020R0FKEA Chip Resistor - Surface Mount Res, Thick Film, 20R, 1%, 0.5W, 1210; Resistance Vishay Res, Thick Film, 20R, 1%, 0.5W, 1210, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric] 1210 [3225 Metric]
Resistance Range 20 ohms 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4644FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details