Vishay Precision Group Chip Resistor - Surface Mount CRCW1210200RFKTA

Description
RES SMD 200 OHM 1% 1/2W 1210
Request a Quote Datasheet
Description
RES SMD 200 OHM 1% 1/2W 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW1210200RFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1210200RFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW1210200RFKTACT-ND
RES SMD 200 OHM 1% 1/2W 1210

RES SMD 200 OHM 1% 1/2W 1210

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1210200RFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1210200RFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW1210200RFKTADKR-ND
RES SMD 200 OHM 1% 1/2W 1210

RES SMD 200 OHM 1% 1/2W 1210

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1210200RFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1210200RFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW1210200RFKTATR-ND
200 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

200 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:200ohm; Resistance Tolerance: 1%; Power Rating:0.3... - CRCW1210200RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:200ohm; Resistance Tolerance: 1%; Power Rating:0.3...
CRCW1210200RFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:200ohm; Resistance Tolerance: 1%; Power Rating:0.3... CRCW1210200RFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:200ohm; Resistance Tolerance: 1%; Power Rating:0.3...

Thick Film Chip ResistorSeries:CRCW; Resistance:200ohm; Resistance Tolerance: 1%; Power Rating:0.3...

Supplier's Site
Res, Thick Film, 200R, 1%, 0.33W, 1210, Reel; Resistance Vishay - 07J6368 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 200R, 1%, 0.33W, 1210, Reel; Resistance Vishay
07J6368
Res, Thick Film, 200R, 1%, 0.33W, 1210, Reel; Resistance Vishay 07J6368
RES, THICK FILM, 200R, 1%, 0.33W, 1210, REEL; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 200R, 1%, 0.33W, 1210, REEL; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW1210200RFKTACT-ND CRCW1210200RFKTA 07J6368
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:200ohm; Resistance Tolerance: 1%; Power Rating:0.3... Res, Thick Film, 200R, 1%, 0.33W, 1210, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Resistance Range 200 ohms 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573241 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 27 ohms
View Details
Through Hole Resistors - 2019-CF1/2C223J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details