Vishay Intertechnology, Inc. RES 1.87 OHM 1/3W 1% 1210 SMD CRCW12101R87FNEA

Description
RES 1.87ohm 1/3W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 1.87ohm 1/3W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.87 OHM 1/3W 1% 1210 SMD - CRCW12101R87FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.87 OHM 1/3W 1% 1210 SMD
CRCW12101R87FNEA
RES 1.87 OHM 1/3W 1% 1210 SMD CRCW12101R87FNEA
RES 1.87ohm 1/3W 1% 1210 SMD

RES 1.87ohm 1/3W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12101R87FNEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12101R87FNEA-ND
Chip Resistor - Surface Mount CRCW12101R87FNEA-ND
1.87 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1.87 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12101R87FNEA CRCW12101R87FNEA-ND
Product Name RES 1.87 OHM 1/3W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 1.87 ohms 1.87 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1311293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3324FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details