Vishay Intertechnology, Inc. RES 1.3 OHM 1/2W 5% 1210 SMD CRCW12101R30JNEA

Description
RES 1.3ohm 1/2W 5% 1210 SMD
Request a Quote Datasheet
Description
RES 1.3ohm 1/2W 5% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.3 OHM 1/2W 5% 1210 SMD - CRCW12101R30JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3 OHM 1/2W 5% 1210 SMD
CRCW12101R30JNEA
RES 1.3 OHM 1/2W 5% 1210 SMD CRCW12101R30JNEA
RES 1.3ohm 1/2W 5% 1210 SMD

RES 1.3ohm 1/2W 5% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.3VTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.3VTR-ND
Chip Resistor - Surface Mount 541-1.3VTR-ND
1.3 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1.3 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 200 1R3 5% Et1 E3 Rohs Compliant Vishay - 47P3930 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 200 1R3 5% Et1 E3 Rohs Compliant Vishay
47P3930
Crcw1210 200 1R3 5% Et1 E3 Rohs Compliant Vishay 47P3930
CRCW1210 200 1R3 5% ET1 e3 RoHS Compliant: Yes

CRCW1210 200 1R3 5% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12101R30JNEA 541-1.3VTR-ND 47P3930
Product Name RES 1.3 OHM 1/2W 5% 1210 SMD Chip Resistor - Surface Mount Crcw1210 200 1R3 5% Et1 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 1.3 ohms 1.3 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2573309 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 680 ohms
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details