Vishay Intertechnology, Inc. RES 1.18 OHM 1/2W 1% 1210 SMD CRCW12101R18FKEA

Description
RES 1.18ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 1.18ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.18 OHM 1/2W 1% 1210 SMD - CRCW12101R18FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.18 OHM 1/2W 1% 1210 SMD
CRCW12101R18FKEA
RES 1.18 OHM 1/2W 1% 1210 SMD CRCW12101R18FKEA
RES 1.18ohm 1/2W 1% 1210 SMD

RES 1.18ohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12101R18FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12101R18FKEA-ND
Chip Resistor - Surface Mount CRCW12101R18FKEA-ND
1.18 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1.18 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12101R18FKEA CRCW12101R18FKEA-ND
Product Name RES 1.18 OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 1.18 ohms 1.18 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R152JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1622318-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 147000 ohms
Tolerance 1 +/- %
View Details
2 suppliers