Vishay Intertechnology, Inc. RES,SMD,1 OHM, 5%, 250MW, 1210 CRCW12101R0JRT2

Description
RES,SMD,1ohm, 5%, 250MW, 1210
Request a Quote
Description
RES,SMD,1ohm, 5%, 250MW, 1210
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES,SMD,1 OHM, 5%, 250MW, 1210 - CRCW12101R0JRT2 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES,SMD,1 OHM, 5%, 250MW, 1210
CRCW12101R0JRT2
RES,SMD,1 OHM, 5%, 250MW, 1210 CRCW12101R0JRT2
RES,SMD,1ohm, 5%, 250MW, 1210

RES,SMD,1ohm, 5%, 250MW, 1210

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12101R0JRT2
Product Name RES,SMD,1 OHM, 5%, 250MW, 1210
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details