Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12101M50FKTA

Description
1.5 MOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.5 MOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12101M50FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12101M50FKTA-ND
Chip Resistor - Surface Mount CRCW12101M50FKTA-ND
1.5 MOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1.5 MOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res Thick Film 1210 1.5M Ohm 1% 1/3W ¦100ppm/¦C SMD Paper T/R - CRCW12101M50FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1210 1.5M Ohm 1% 1/3W ¦100ppm/¦C SMD Paper T/R
CRCW12101M50FKTA
Res Thick Film 1210 1.5M Ohm 1% 1/3W ¦100ppm/¦C SMD Paper T/R CRCW12101M50FKTA
Res Thick Film 1210 1.5M Ohm 1% 1/3W ¦100ppm/¦C SMD Paper T/R

Res Thick Film 1210 1.5M Ohm 1% 1/3W ¦100ppm/¦C SMD Paper T/R

Supplier's Site
Crcw1210 1.5M 1% 100 Rt1 Rohs Compliant Vishay - 54K3417 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 1.5M 1% 100 Rt1 Rohs Compliant Vishay
54K3417
Crcw1210 1.5M 1% 100 Rt1 Rohs Compliant Vishay 54K3417
CRCW1210 1.5M 1% 100 RT1 ROHS COMPLIANT: NO

CRCW1210 1.5M 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW12101M50FKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12101M50FKTA
Chip Resistor - Surface Mount CRCW12101M50FKTA
RES SMD 1.5M OHM 1% 1/2W 1210

RES SMD 1.5M OHM 1% 1/2W 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW12101M50FKTA-ND CRCW12101M50FKTA 54K3417 CRCW12101M50FKTA
Product Name Chip Resistor - Surface Mount Res Thick Film 1210 1.5M Ohm 1% 1/3W ¦100ppm/¦C SMD Paper T/R Crcw1210 1.5M 1% 100 Rt1 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details