Vishay Intertechnology, Inc. RES 1.3M OHM 1/2W 5% 1210 SMD CRCW12101M30JNEA

Description
RES 1.3Mohm 1/2W 5% 1210 SMD
Request a Quote Datasheet
Description
RES 1.3Mohm 1/2W 5% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.3M OHM 1/2W 5% 1210 SMD - CRCW12101M30JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3M OHM 1/2W 5% 1210 SMD
CRCW12101M30JNEA
RES 1.3M OHM 1/2W 5% 1210 SMD CRCW12101M30JNEA
RES 1.3Mohm 1/2W 5% 1210 SMD

RES 1.3Mohm 1/2W 5% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12101M30JNEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12101M30JNEA-ND
Chip Resistor - Surface Mount CRCW12101M30JNEA-ND
1.3 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1.3 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 200 1M3 5% Et1 E3 Rohs Compliant Vishay - 73K2212 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 200 1M3 5% Et1 E3 Rohs Compliant Vishay
73K2212
Crcw1210 200 1M3 5% Et1 E3 Rohs Compliant Vishay 73K2212
CRCW1210 200 1M3 5% ET1 e3 RoHS Compliant: Yes

CRCW1210 200 1M3 5% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12101M30JNEA CRCW12101M30JNEA-ND 73K2212
Product Name RES 1.3M OHM 1/2W 5% 1210 SMD Chip Resistor - Surface Mount Crcw1210 200 1M3 5% Et1 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 1.30E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R680JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details