Vishay Precision Group Chip Resistor - Surface Mount CRCW12101M00FKTA

Description
1 MOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1 MOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW12101M00FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12101M00FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW12101M00FKTATR-ND
1 MOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1 MOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12101M00FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12101M00FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW12101M00FKTACT-ND
RES SMD 1M OHM 1% 1/2W 1210

RES SMD 1M OHM 1% 1/2W 1210

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12101M00FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12101M00FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW12101M00FKTADKR-ND
RES SMD 1M OHM 1% 1/2W 1210

RES SMD 1M OHM 1% 1/2W 1210

Buy Now Datasheet
CRCW12101M00FKTA - CRCW12101M00FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12101M00FKTA
CRCW12101M00FKTA
CRCW12101M00FKTA CRCW12101M00FKTA
CRCW12101M00FKTA

CRCW12101M00FKTA

Supplier's Site
Res, Thick Film, 1M, 1%, 0.33W, 1210; Resistance Vishay - 37C0226 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M, 1%, 0.33W, 1210; Resistance Vishay
37C0226
Res, Thick Film, 1M, 1%, 0.33W, 1210; Resistance Vishay 37C0226
RES, THICK FILM, 1M, 1%, 0.33W, 1210; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: No

RES, THICK FILM, 1M, 1%, 0.33W, 1210; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW12101M00FKTATR-ND CRCW12101M00FKTA 37C0226
Product Name Chip Resistor - Surface Mount CRCW12101M00FKTA Res, Thick Film, 1M, 1%, 0.33W, 1210; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers