Vishay Precision Group Thick Film Resistors - SMD 1/2watt 1.62Kohms 1% CRCW12101K62FKEA

Description
Thick Film Resistors - SMD 1/2watt 1.62Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/2watt 1.62Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/2watt 1.62Kohms 1% - CRCW12101K62FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 1.62Kohms 1%
CRCW12101K62FKEA
Thick Film Resistors - SMD 1/2watt 1.62Kohms 1% CRCW12101K62FKEA
Thick Film Resistors - SMD 1/2watt 1.62Kohms 1%

Thick Film Resistors - SMD 1/2watt 1.62Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-1.62KAATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.62KAATR-ND
Chip Resistor - Surface Mount 541-1.62KAATR-ND
1.62 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1.62 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.62KAADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.62KAADKR-ND
Chip Resistor - Surface Mount 541-1.62KAADKR-ND
1.62 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1.62 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.62KAACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.62KAACT-ND
Chip Resistor - Surface Mount 541-1.62KAACT-ND
1.62 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1.62 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW12101K62FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW12101K62FKEA
Resistors - Chip Resistor - Surface Mount CRCW12101K62FKEA
RES SMD 1.62K OHM 1% 1/2W 1210

RES SMD 1.62K OHM 1% 1/2W 1210

Supplier's Site
Res,metal Glaze,1.62Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1210-Case Rohs Compliant Vishay - 43C4824 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Glaze,1.62Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1210-Case Rohs Compliant Vishay
43C4824
Res,metal Glaze,1.62Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1210-Case Rohs Compliant Vishay 43C4824
RES,Metal Glaze,1.62KOhms,200W V,1+/-% Tol,-100,100ppm-TC,1 210-Case RoHS Compliant: Yes

RES,Metal Glaze,1.62KOhms,200WV,1+/-% Tol,-100,100ppm-TC,1210-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW12101K62FKEA 541-1.62KAATR-ND CRCW12101K62FKEA 43C4824
Product Name Thick Film Resistors - SMD 1/2watt 1.62Kohms 1% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res,metal Glaze,1.62Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1210-Case Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 (3225 Metric)
Resistance Range 1620 ohms 1620 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2573144 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 22 ohms
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers