Vishay Intertechnology, Inc. RES 1.5K OHM 1/2W 5% 1210 SMD CRCW12101K50JNTA

Description
RES 1.5Kohm 1/2W 5% 1210 SMD
Request a Quote Datasheet
Description
RES 1.5Kohm 1/2W 5% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5K OHM 1/2W 5% 1210 SMD - CRCW12101K50JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 1/2W 5% 1210 SMD
CRCW12101K50JNTA
RES 1.5K OHM 1/2W 5% 1210 SMD CRCW12101K50JNTA
RES 1.5Kohm 1/2W 5% 1210 SMD

RES 1.5Kohm 1/2W 5% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12101K50JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12101K50JNTA-ND
Chip Resistor - Surface Mount CRCW12101K50JNTA-ND
1.5 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1.5 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12101K50JNTA CRCW12101K50JNTA-ND
Product Name RES 1.5K OHM 1/2W 5% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 1500 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD9093FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details