Vishay Intertechnology, Inc. RES 1.40K OHM 1/2W 1% 1210 SMD CRCW12101K40FKTA

Description
RES 1.40Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 1.40Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.40K OHM 1/2W 1% 1210 SMD - CRCW12101K40FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.40K OHM 1/2W 1% 1210 SMD
CRCW12101K40FKTA
RES 1.40K OHM 1/2W 1% 1210 SMD CRCW12101K40FKTA
RES 1.40Kohm 1/2W 1% 1210 SMD

RES 1.40Kohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12101K40FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12101K40FKTA-ND
Chip Resistor - Surface Mount CRCW12101K40FKTA-ND
1.4 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1.4 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 1.4Kohm, 330Mw, 1%; Resistance Vishay - 04H6947 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.4Kohm, 330Mw, 1%; Resistance Vishay
04H6947
Resistor, Thick Film, 1.4Kohm, 330Mw, 1%; Resistance Vishay 04H6947
RESISTOR, THICK FILM, 1.4KOHM, 330mW, 1%; Resistance:1.4kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 1.4KOHM, 330mW, 1%; Resistance:1.4kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12101K40FKTA CRCW12101K40FKTA-ND 04H6947
Product Name RES 1.40K OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 1.4Kohm, 330Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Resistance Range 1400 ohms 1400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.3333 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567741 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details