Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/2watt 1.3Kohms 5% CRCW12101K30JNTA

Description
Thick Film Resistors - SMD 1/2watt 1.3Kohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/2watt 1.3Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/2watt 1.3Kohms 5% - CRCW12101K30JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 1.3Kohms 5%
CRCW12101K30JNTA
Thick Film Resistors - SMD 1/2watt 1.3Kohms 5% CRCW12101K30JNTA
Thick Film Resistors - SMD 1/2watt 1.3Kohms 5%

Thick Film Resistors - SMD 1/2watt 1.3Kohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW12101K30JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12101K30JNTA-ND
Chip Resistor - Surface Mount CRCW12101K30JNTA-ND
1.3 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1.3 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 1.3K 5% 200 Rt1 Rohs Compliant Vishay - 49P3246 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 1.3K 5% 200 Rt1 Rohs Compliant Vishay
49P3246
Crcw1210 1.3K 5% 200 Rt1 Rohs Compliant Vishay 49P3246
CRCW1210 1.3K 5% 200 RT1 ROHS COMPLIANT: NO

CRCW1210 1.3K 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12101K30JNTA CRCW12101K30JNTA-ND 49P3246
Product Name Thick Film Resistors - SMD 1/2watt 1.3Kohms 5% Chip Resistor - Surface Mount Crcw1210 1.3K 5% 200 Rt1 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 1300 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1054FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details