Vishay Precision Group RES 1.20K OHM 1/2W 1% 1210 SMD CRCW12101K20FKEA

Description
RES 1.20Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 1.20Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.20K OHM 1/2W 1% 1210 SMD - CRCW12101K20FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.20K OHM 1/2W 1% 1210 SMD
CRCW12101K20FKEA
RES 1.20K OHM 1/2W 1% 1210 SMD CRCW12101K20FKEA
RES 1.20Kohm 1/2W 1% 1210 SMD

RES 1.20Kohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12101K20FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12101K20FKEA-ND
Chip Resistor - Surface Mount CRCW12101K20FKEA-ND
1.2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1.2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 1K2, 1%, 0.5W, 1210; Resistance Vishay - 53K2741 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K2, 1%, 0.5W, 1210; Resistance Vishay
53K2741
Res, Thick Film, 1K2, 1%, 0.5W, 1210; Resistance Vishay 53K2741
RES, THICK FILM, 1K2, 1%, 0.5W, 1210; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 1K2, 1%, 0.5W, 1210; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12101K20FKEA CRCW12101K20FKEA-ND 53K2741
Product Name RES 1.20K OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Res, Thick Film, 1K2, 1%, 0.5W, 1210; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Resistance Range 1200 ohms 1200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers