Vishay Intertechnology, Inc. RES 1.1K OHM 1/2W 5% 1210 SMD CRCW12101K10JNTA

Description
RES 1.1Kohm 1/2W 5% 1210 SMD
Request a Quote Datasheet
Description
RES 1.1Kohm 1/2W 5% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.1K OHM 1/2W 5% 1210 SMD - CRCW12101K10JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1K OHM 1/2W 5% 1210 SMD
CRCW12101K10JNTA
RES 1.1K OHM 1/2W 5% 1210 SMD CRCW12101K10JNTA
RES 1.1Kohm 1/2W 5% 1210 SMD

RES 1.1Kohm 1/2W 5% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12101K10JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12101K10JNTA-ND
Chip Resistor - Surface Mount CRCW12101K10JNTA-ND
1.1 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1.1 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12101K10JNTA CRCW12101K10JNTA-ND
Product Name RES 1.1K OHM 1/2W 5% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 1100 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614352-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.1 ohms
View Details
2 suppliers