Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12101K07FKTA

Description
1.07 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.07 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12101K07FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12101K07FKTA-ND
Chip Resistor - Surface Mount CRCW12101K07FKTA-ND
1.07 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1.07 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.07K OHM 1/2W 1% 1210 SMD - CRCW12101K07FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.07K OHM 1/2W 1% 1210 SMD
CRCW12101K07FKTA
RES 1.07K OHM 1/2W 1% 1210 SMD CRCW12101K07FKTA
RES 1.07Kohm 1/2W 1% 1210 SMD

RES 1.07Kohm 1/2W 1% 1210 SMD

Supplier's Site
Thick Film Chip Resistor; Resistance Vishay - 04H6901 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
04H6901
Thick Film Chip Resistor; Resistance Vishay 04H6901
THICK FILM CHIP RESISTOR; Resistance:1.07kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

THICK FILM CHIP RESISTOR; Resistance:1.07kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site
Resistor, Thick Film, 1.07Kohm, 330Mw, 1%; Resistance Vishay - 07J6254 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.07Kohm, 330Mw, 1%; Resistance Vishay
07J6254
Resistor, Thick Film, 1.07Kohm, 330Mw, 1%; Resistance Vishay 07J6254
RESISTOR, THICK FILM, 1.07KOHM, 330mW, 1%; Resistance:1.07kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 1.07KOHM, 330mW, 1%; Resistance:1.07kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12101K07FKTA-ND CRCW12101K07FKTA 04H6901
Product Name Chip Resistor - Surface Mount RES 1.07K OHM 1/2W 1% 1210 SMD Thick Film Chip Resistor; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD) 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD165GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614510-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
2 suppliers