Vishay Intertechnology, Inc. SMD 2W 200V Resistor CRCW12101K00JNTA

Description
1kR 5% 1/2W 1210 SMD Chip Resistor, 200V Product overview: CRCW12101K00JNTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12101K00JNTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1kR 5% 1/2W 1210 SMD Chip Resistor, 200V Product overview: CRCW12101K00JNTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12101K00JNTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2W 200V Resistor - 52-CRCW12101K00JNTA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2W 200V Resistor
52-CRCW12101K00JNTA
SMD 2W 200V Resistor 52-CRCW12101K00JNTA
1kR 5% 1/2W 1210 SMD Chip Resistor, 200V Product overview: CRCW12101K00JNTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12101K00JNTA can be used for catalog matching and distributor lookup.

1kR 5% 1/2W 1210 SMD Chip Resistor, 200V Product overview: CRCW12101K00JNTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12101K00JNTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW12101K00JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12101K00JNTA-ND
Chip Resistor - Surface Mount CRCW12101K00JNTA-ND
1 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

1 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.0K OHM 1/3W 5% 1210 SMD - CRCW12101K00JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.0K OHM 1/3W 5% 1210 SMD
CRCW12101K00JNTA
RES 1.0K OHM 1/3W 5% 1210 SMD CRCW12101K00JNTA
RES 1.0Kohm 1/3W 5% 1210 SMD

RES 1.0Kohm 1/3W 5% 1210 SMD

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW12101K00JNTA
915942-CRCW12101K00JNTA
Chip Resistor - Surface Mount - CRCW12101K00JNTA 915942-CRCW12101K00JNTA
Manufacturer: Vishay Win Source Part Number: 915942-CRCW12101K00J NTA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 1 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film Package: 1210 (3225 Metric) Package: Reel - TR Family Name: CRCW1210 Categories: Resistors Case / Package: 1210 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: CRCW1210 200 1K 5% RT1, CRCW1210102JRT1

Manufacturer: Vishay
Win Source Part Number: 915942-CRCW12101K00JNTA
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 1 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Package: 1210 (3225 Metric)
Package: Reel - TR
Family Name: CRCW1210
Categories: Resistors
Case / Package: 1210
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: CRCW1210 200 1K 5% RT1, CRCW1210102JRT1

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Win Source Electronics
Product Category Resistors Resistors Resistors Resistors
Product Number 52-CRCW12101K00JNTA CRCW12101K00JNTA-ND CRCW12101K00JNTA 915942-CRCW12101K00JNTA
Product Name SMD 2W 200V Resistor Chip Resistor - Surface Mount RES 1.0K OHM 1/3W 5% 1210 SMD Chip Resistor - Surface Mount - CRCW12101K00JNTA
Resistance Range 1000 ohms 1000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details