Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 19.6ohms 1% CRCW121019R6FKEAHP

Description
Thick Film Resistors - SMD 3/4watt 19.6ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 19.6ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 19.6ohms 1% - CRCW121019R6FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 19.6ohms 1%
CRCW121019R6FKEAHP
Thick Film Resistors - SMD 3/4watt 19.6ohms 1% CRCW121019R6FKEAHP
Thick Film Resistors - SMD 3/4watt 19.6ohms 1%

Thick Film Resistors - SMD 3/4watt 19.6ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW121019R6FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121019R6FKEAHP-ND
Chip Resistor - Surface Mount CRCW121019R6FKEAHP-ND
19.6 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

19.6 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW121019R6FKEAHP CRCW121019R6FKEAHP-ND
Product Name Thick Film Resistors - SMD 3/4watt 19.6ohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 19.6 ohms 19.6 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details