Vishay Intertechnology, Inc. RES 19.1 OHM 3/4W 1% 1210 SMD CRCW121019R1FKEAHP

Description
RES 19.1ohm 3/4W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 19.1ohm 3/4W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.1 OHM 3/4W 1% 1210 SMD - CRCW121019R1FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.1 OHM 3/4W 1% 1210 SMD
CRCW121019R1FKEAHP
RES 19.1 OHM 3/4W 1% 1210 SMD CRCW121019R1FKEAHP
RES 19.1ohm 3/4W 1% 1210 SMD

RES 19.1ohm 3/4W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121019R1FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121019R1FKEAHP-ND
Chip Resistor - Surface Mount CRCW121019R1FKEAHP-ND
19.1 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

19.1 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW121019R1FKEAHP CRCW121019R1FKEAHP-ND
Product Name RES 19.1 OHM 3/4W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 19.1 ohms 19.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details