Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 191ohms 1% CRCW1210191RFKEAHP

Description
Thick Film Resistors - SMD 3/4watt 191ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 191ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 191ohms 1% - CRCW1210191RFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 191ohms 1%
CRCW1210191RFKEAHP
Thick Film Resistors - SMD 3/4watt 191ohms 1% CRCW1210191RFKEAHP
Thick Film Resistors - SMD 3/4watt 191ohms 1%

Thick Film Resistors - SMD 3/4watt 191ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210191RFKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210191RFKEAHP-ND
Chip Resistor - Surface Mount CRCW1210191RFKEAHP-ND
191 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

191 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW1210191RFKEAHP CRCW1210191RFKEAHP-ND
Product Name Thick Film Resistors - SMD 3/4watt 191ohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 191 ohms 191 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.13E6 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R220JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details