RES 18.0ohm 1/2W 1% 1210 SMD
18 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
RES SMD 18 OHM 1% 1/2W 1210
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | CRCW121018R0FKTA | CRCW121018R0FKTA-ND | CRCW121018R0FKTA |
| Product Name | RES 18.0 OHM 1/2W 1% 1210 SMD | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 1210 | |
| Resistance Range | 18 ohms | 18 ohms | 18 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 2 watts | 0.5000 watts | 0.5000 watts |
| Configuration | Single Resistor |