Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1210187KFKTA

Description
187 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
187 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1210187KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210187KFKTA-ND
Chip Resistor - Surface Mount CRCW1210187KFKTA-ND
187 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

187 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 187K OHM 1/2W 1% 1210 SMD - CRCW1210187KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 187K OHM 1/2W 1% 1210 SMD
CRCW1210187KFKTA
RES 187K OHM 1/2W 1% 1210 SMD CRCW1210187KFKTA
RES 187Kohm 1/2W 1% 1210 SMD

RES 187Kohm 1/2W 1% 1210 SMD

Supplier's Site
Resistor, Thick Film, 187Kohm, 330Mw, 1%; Resistance Vishay - 07J6356 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 187Kohm, 330Mw, 1%; Resistance Vishay
07J6356
Resistor, Thick Film, 187Kohm, 330Mw, 1%; Resistance Vishay 07J6356
RESISTOR, THICK FILM, 187KOHM, 330mW, 1%; Resistance:187kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 187KOHM, 330mW, 1%; Resistance:187kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210187KFKTA-ND CRCW1210187KFKTA 07J6356
Product Name Chip Resistor - Surface Mount RES 187K OHM 1/2W 1% 1210 SMD Resistor, Thick Film, 187Kohm, 330Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD) 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 97.6 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details