Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/2watt 182ohms 1% CRCW1210182RFKTA

Description
Thick Film Resistors - SMD 1/2watt 182ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/2watt 182ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/2watt 182ohms 1% - CRCW1210182RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 182ohms 1%
CRCW1210182RFKTA
Thick Film Resistors - SMD 1/2watt 182ohms 1% CRCW1210182RFKTA
Thick Film Resistors - SMD 1/2watt 182ohms 1%

Thick Film Resistors - SMD 1/2watt 182ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210182RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210182RFKTA-ND
Chip Resistor - Surface Mount CRCW1210182RFKTA-ND
182 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

182 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW1210182RFKTA CRCW1210182RFKTA-ND
Product Name Thick Film Resistors - SMD 1/2watt 182ohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 182 ohms 182 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers