Vishay Intertechnology, Inc. RES 178 OHM 3/4W 1% 1210 SMD CRCW1210178RFKEAHP

Description
RES 178ohm 3/4W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 178ohm 3/4W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 178 OHM 3/4W 1% 1210 SMD - CRCW1210178RFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178 OHM 3/4W 1% 1210 SMD
CRCW1210178RFKEAHP
RES 178 OHM 3/4W 1% 1210 SMD CRCW1210178RFKEAHP
RES 178ohm 3/4W 1% 1210 SMD

RES 178ohm 3/4W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210178RFKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210178RFKEAHP-ND
Chip Resistor - Surface Mount CRCW1210178RFKEAHP-ND
178 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

178 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW1210178RFKEAHP CRCW1210178RFKEAHP-ND
Product Name RES 178 OHM 3/4W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 178 ohms 178 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614555-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3300 ohms
View Details
2 suppliers