Vishay Precision Group CRCW1210174RFKEA CRCW1210174RFKEA

Description
CRCW1210174RFKEA
Request a Quote Datasheet
Description
CRCW1210174RFKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW1210174RFKEA - CRCW1210174RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW1210174RFKEA
CRCW1210174RFKEA
CRCW1210174RFKEA CRCW1210174RFKEA
CRCW1210174RFKEA

CRCW1210174RFKEA

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210174RFKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210174RFKEA-ND
Chip Resistor - Surface Mount CRCW1210174RFKEA-ND
174 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

174 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 174R, 1%, 0.5W, 1210, Reel; Resistance Vishay - 53K2930 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 174R, 1%, 0.5W, 1210, Reel; Resistance Vishay
53K2930
Res, Thick Film, 174R, 1%, 0.5W, 1210, Reel; Resistance Vishay 53K2930
RES, THICK FILM, 174R, 1%, 0.5W, 1210, REEL; Resistance:174ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 174R, 1%, 0.5W, 1210, REEL; Resistance:174ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210174RFKEA CRCW1210174RFKEA-ND 53K2930
Product Name CRCW1210174RFKEA Chip Resistor - Surface Mount Res, Thick Film, 174R, 1%, 0.5W, 1210, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Resistance Range 174 ohms 174 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4704FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2-2176074-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9530 ohms
View Details
3 suppliers